Fujipoly recently released the SARCON GR100A series, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.05 K-in2/W at 72.5 PSI with a thermal conductivity of 10 W/m°K.

SARCON GR100A is available in five thicknesses (0.3 mm, 0.5 mm, 1.0 mm, 1.5mm and 2.0 mm) up to aSource: FujipolySource: Fujipoly maximum dimension of 300 mm x 200 mm and can be die-cut to fit almost any application shape. This new Fujipoly thermal interface material is well-suited for environments with operating temperatures ranging from -40° C to 150° C.

When placed between high-power, heat generating components and a nearby heat sink, the silicone-based material completely fills air gaps between uneven components, board protrusions and recessed areas. This maximizes heat transfer and dissipation, thereby improving overall performance.

To contact the author of this article, email GlobalSpeceditors@globalspec.com