The VersaMix meter mix system is designed to simplify two component dispensing with a versatile, highly engineered design. This dual servo-driven, variable ratio system offers ultimate control of shot size and volume with repeatable results across materials. It is ideal for a range of applications like potting, cured-in-place-gasket (CIPG), formed-in-place (FIPG), syringe filling, filament winding, resin transfer molding (RTM), vacuum assisted resin transfer molding (VARTM), flexible packaging/converting and encapsulation, and is compatible with nearly any viscosity.

Users can accurately proportion materials to exact volumetric mix ratios from 1:1 to 10:1 thanks to a gravity fed piston displacement pump. The system can handle epoxies, urethanes, silicones and more, with a variety of optional add-ons to customize for a customer's unique application needs.

To contact the author of this article, email GlobalSpeceditors@globalspec.com