Custom air knives for unique applications
Engineering360 News Desk | March 08, 2022Air knives from EXAIR are an efficient and highly effective tool for blowoff, cooling, cleaning and drying in myriad manufacturing processes. To accommodate the wide variety of unique problems manufacturers face, EXAIR has the ability to customize and tailor air knives to different specifications. These air knife customizations can range from size, to shape, to material, custom mounting holes and dimensions. They are created to solve distinct manufacturing problems not already solved by the industry’s largest selection of air knives.
For customers with space limitations, smaller lengths or skinnier profiles can be created. In situations where
Source: EXAIR the knife may need to be installed in a very defined spot, special mounting brackets or additional/custom sized air inlets can be provided to fit a current system. For applications where stock aluminum, stainless steel or polyvinylidene fluoride (PVDF) won’t work, other material options such as chlorinated polyvinyl chloride (CPVC) or glass filled polyether ether ketone (PEEK) thermoplastic have been used. Special marking requirements for tying knives to specific machines or critical processes can be accommodated. Unique shapes and profiles, such as double sided or curved air knives, can also be the solution to certain specialized processes.
Air knives are available in super, standard and full-flow styles, and all versions are able to be customized to a customer’s specific needs.