An opportunity for original equipment manufacturers to bypass battery modules and build power packs directly is represented by the lithium slim energy reserve (LiSER) platform from lithium-ion battery technology developer C4V. The platform designs long and slim cells with super-fast charge and discharge capabilities without losing energy density benefits.

The lithium-ion battery cell technology is nickel- and cobalt-free, removing supply chain disruption and material cost concerns. The advanced prismatic cell design features an in-situ cooling loop to facilitate efficient temperature operations ranging from -40° C to 90° C, assisting in extra fast charging. The tethered edges of the module provide a solid structural design that enables mechanical stability in a battery that promises an energy density of up to 228 Wh/kg and a power density of up to 2000 kW/kg.

The lithium-ion battery cell technology is nickel- and cobalt-free, removing supply chain disruption and material cost concerns. Source: C4VThe lithium-ion battery cell technology is nickel- and cobalt-free, removing supply chain disruption and material cost concerns. Source: C4V

LiSER enables lithium-ion cells at a high cell voltage of 3.9 V, at least 20% higher than the widely used lithium-iron-phosphate formulations. This increase is achieved with bio-mineralized lithium mixed metal phosphate technology, which also serves to augment battery safety.

The company plans to deploy LiSER batteries in electric vehicle, electric aircraft and grid applications.

To contact the author of this article, email shimmelstein@globalspec.com