The new LIKselect kit-style linear encoder is designed to make machine motion design ideas come to life while saving valuable space and enabling precise positioning within its control loop. Available from NUMERIK JENA in North America as part of the HEIDENHAIN group, this miniature three-field scanning sensor is offered with a variety of different frame designs, allowing the LIKselect to be deeply integrated into the heart of even the most complex machine system designs. Source: NUMERIK JENASource: NUMERIK JENA

With selectable accuracies of ±3 μm/m or ±5 μm/m on a 20 μm pitch scale, the LIKselect encoder is equipped to handle super high accuracy positioning tasks, while its 16 mm x 8 mm x 2.2 mm takes up little real estate on the machine.

The highly compact and configurable scanning unit features a 20 µm grating period and measuring steps down to 78.125 nm with very low power consumption and heat accumulation.

To contact the author of this article, email GlobalSpeceditors@globalspec.com