Spinea high precision cycloidal reducers are designed for applications requiring a high reduction ratio, high kinematic accuracy, low lost motion, high moment capacity and high stiffness of a compact design with a limited installation zone and low mass.

Series T: Cylindrical housing from 60 mm through 300 mm diameter and solid flange output. Torque capacities to 2940 Nm, zero backlash, taper roller bearings, ISO 9409-1 compliant.

Series H: Cylindrical housing integral flange mount, available from 70 mm through 220 mm diameter, hollow bores through 65 mm. Torque capacities to 1100 Nm, zero backlash, taper roller, ISO 9409-1 compliant.

Series E: Cylindrical housing ranges from 70 mm through 220 mm diameter and solid flange output. Torque capacities to 1250 Nm, zero backlash, integral flange mount, taper roller bearings, ISO 9409-1 compliant.

Series M: The smallest cycloidal reducer available, size 50 mm with solid flange output. Torque capacities to 18 Nm, zero backlash, integral flange mount, deep grove ball bearings, ISO 9409-1 compliant.

Series G: Incorporates TwinSpin’s patented internal transmission designs common to all Spinea Cycloidal reducers, featuring new designs that delivers up to 71% increased torque to weight ratio, with tilting stiffness increased by 41%.

Series DS: Combines TwinSpin cycloidal reducers with BLDC servo motors, rotary position sensor, thermal sensing, and optional brake in sizes from 50 mm through 140 mm. Voltages from 24 through 560 VDC.