The E2 micro is our smallest e-chain cable carrier, measuring up to 15 mm of inner height. Seven widths are available that range between 6 mm and 50 mm.

We offer the E2 micro as a one-piece or two-piece energy chain. Both styles feature mounting brackets that can be locked or pivot to one or both sides. You can easily snap open the chain along the inner or outer radius (depending on the series) using a special tool we provide. Closed E2 micro chains are also available.

Separators within the chain keep your cables safe and prevent them from getting tangled. You can choose either standard separators for a simple vertical subdivision or notch separators that lock safely onto 2.5 mm increments. Notch separators are recommended for side-mounted applications.

E2 micro e-chains are ideal for horizontal, sideways, vertical and rotating applications.

Benefits:

  • One and two-piece chains from 5 mm inner height
  • High torsion resistance
  • Lightweight
  • Snap-open or closed design
  • Internal separators - standard or notch
  • Locked or pivoting mounting brackets with optional strain relief
  • Small pitch for silent operation

Applications and industries:

  • General construction machinery
  • Models
  • Automatic doors
  • Vehicles
  • Measuring machines
  • Electronics
  • Handling systems
  • Delta pick and place robot

To learn more about the E2 micro, visit our webpage. You can also contact an igus expert if you have any questions.