New Pig has recently introduced the low-cost PIG Portable Adjustable Clear Barrier and Sneeze Guards. The PIG barriers feature a replaceable clear film design at a fraction of the cost of rigid plexiglass barriers. These structures are ideal for use in schools, check-in counters, transportation hubs, restaurants, retail stores, gyms, salons, banks, work stations, checkout lines, and anywhere partitioning and dividing is needed to keep people separated for protection against germs and physical contact.

Source: New PigSource: New PigHighly portable and easy to assemble, the durable, lightweight aluminum barrier frame can be put up, adjusted and taken down in minutes. A fast and effective way to divide queues of people or separate workspaces for social distancing, the frame adjusts from 3.5 ft to 7.5 ft high and 6 ft to 9.75 ft wide and disassembles into a small tote bag when not in use. The clear, plastic sheeting can be cut to desired length and clamped onto the frame using included clips. The included 100 ft roll of sheeting provides enough film for dozens of change-outs. There is no need to repeatedly clean the sheeting like rigid plexiglass panels — simply unroll and replace it with new material as needed in a matter of minutes (used sheeting can be discarded or recycled).

Choose from two film sizes: 3 ft high x 100 ft long roll is ideal for pass-through setups at desks and counters to allow brief interactions or exchanges with people on the other side; 4 ft high x 100 ft long roll is best for standing applications or wherever you need more coverage.

To contact the author of this article, email GlobalSpeceditors@globalspec.com