The Guidefast guide trough is a lightweight steel trough designed for side mounting. It uses a two piece plastic mounting bracket to simplify installation. Each bracket is attached to the crane girder with just a single fastener. The trough is delivered with pre-drilled mounting holes and pre-cut ports for cable routing.

  • Save up to 80% on installation time
  • Fits virtually any standard crane girder
  • Standard trough length of 6.56 ft (2.0 m)
  • Suitable for any side-mounted application
  • Compatible with standard e-chains
  • Wide range of sizes available
  • Tested to withstand vibration and rough environments

What are the advantages of Guidefast?

Unlike festoon systems, Guidefast has no exposed hanging cable loops and a height of 18 inches or less. Cables are protected from harsh conditions inside the energy chain and interior separators prevent the cables from getting tangled. Guidefast is also virtually maintenance-free due to the absence of trolleys, which can require lubrication.

  • Maintenance-free operation
  • Shorter run of cables possible - this is particularly useful for sensitive bus systems
  • No loop parking station required
  • Increased ground clearance due to the absence of hanging loops
  • Defined bend radius and decreased mechanical stress to cables
  • Fully-assembled systems available - allows for installation at the OEM facility

For more information on the Guidefast product range, visit our webpage or contact James Weston, our Industry Manager for EOT Cranes.