Two new SIRION range models have been launched by Veolia Water Technologies UK as energy efficient solutions for the production of highly purified water that can provide facilities with substantial operational savings. Available in 11 fully standardized models, the SIRION Pro and the SIRION Advanced reverse osmosis (RO) systems offer a solution for each required permeate flow, from 100 to 5,000 l/h, making them suitable for a wide variety of process water applications including industrial, healthcare and laboratory.

Complementing the existing SIRION range, both the Pro and Advanced systems incorporate enhanced digital features and include seamless integration with the company's AQUAVISTA digital services, which enables real-Source: Veolia Water Technologies UKSource: Veolia Water Technologies UKtime performance optimization via a cloud-based platform and a seven-inch user-friendly HMI touch screen. The latter is fully configurable and allows for simple monitoring of the system’s pressure, temperature, conductivity and flow rate values.

Operational savings are made through the use of low energy VRO membranes requiring a lower operating pressure in order for the systems to operate, as well as a concentrate throttling valve so that flow can be adjusted to suit actual process water demands. An optional energy saving variable frequency drive is also available.

Both systems have an attractive compact user-friendly design enabling greater flexibility when installing in more challenging plant room spaces, without compromising on maintenance access. Both are also skid-mounted to facilitate short lead times and the robust design with plastic covers provides the RO system with the necessary protection. A plug-and-play device, installation and start up on both systems is also quick and easy.

In addition, the SIRIONTM Advanced includes options for a conductivity and temperature feed water sensor, connections for acid or caustic dosing stations, a connection for an antiscalant dosing station plus additional universal inputs and outputs.

To contact the author of this article, email GlobalSpeceditors@globalspec.com