Source: FleximSource: Flexim

The Fluxus F721 XLF from Flexim is a non-intrusive ultrasonic flow meter that precisely measures flow rates of 3 L/h and under in small pipes with diameters from 10 mm to 50 mm.

Featuring clamp-on transducers mounted on the pipe’s exterior, meter installation and commissioning can be accomplished without interruption to the process. Similarly, the external flow measurement system operates independent of pipe-wall thickness and pressure ranges and without causing pressure loss.

Additionally, because the measuring device is not in direct contact with the flow media, there is little risk of wear and tear, resulting in lower operational costs over the entire life cycle and increased operational and environmental safety.

For more information, visit the Flexim website.

To contact the author of this article, email mdonlon@globalspec.com