Control valve and specialty fluid handling product manufacturer Warren Controls has introduced its new ILEA 5800E series of modulating, linear, electrically actuated industrial globe control valves.

The E5800 series includes bolted bonnets and cage-retained seats in durable housings of steel or stainless steel to simplify maintenance and they are available in a variety of trim materials and port sizes. The equal percentage and linear plugs provide modulating control of a wide range of fluids. The 5800E series is intended for applications in the chemical, energy, food and beverage, general service, marine, pulp and paper, refining and pharmaceutical industries.

The 5800E series operates in temperatures from -20° F to 800° F and can handle severe service, dirty fluids, high-pressure drops and corrosive fluids. Additionally, they are available in styles including a two-way unbalanced cage-retained seat and a two-way cage-balanced cage-retained seat. Sizes range from ½ in to 4 in with ANSI Class IV and Class VI leakage and with a rangeability of 50:1.

For more information visit Warren Control's website.

To contact the author of this article, email mdonlon@globalspec.com