UL489, UL508 and UL1077 busbars
August 03, 2020Altech Corp., is a leading supplier of busbar systems in the US market.
Altech has an established line of UL1077/UL508 busbars with ratings up to 200 A. They are UL recognized and listed for use with most competitor's supplementary protectors and manual motor controllers.
The Altech UL489 busbars with ratings of up to 115 A. They are UL recognized for use with most of Altech's competitor's UL489 miniature circuit breakers.
- UL 1077/UL 508 busbars is rated up to 200 A
- UL 489 busbars with ratings up to 115 A
- Cuttable models
- Universal - fits most manual motor controllers and supplementary protector
Advantages
- Less labor time
- Less material
- Lower maintenance
- More space