Altech CY-Series screw clamp technology terminal blocks
April 28, 2021
Sponsored Content
High performance screw clamp terminal blocks:
- Same profile across terminals ranging from 12 AWG to 6 AWG
- Snap-on type ground terminal and self mounting partition plates
- Common end plate across the range
- 3-way marker position
- Guided wire entry for ferrule/lug, stranded wire, solid wire, 2-wire connection
- A versatile pluggable jumpering system
- Jumpering for floating neutral applications
- Configurable jumpers with marking acility
- Simultaneous jumpering of alternate positions
- Step down jumper
- Test plugs
- Triple level fuse terminal blocks
- Double level disconnect and fuse terminal blocks
- Double level terminal blocks
- Disconnect and fuse terminal blocks
- Multiple connection terminal blocks
- Feed through terminal blocks with 600 V voltage rating
- V0 flammability class
- UL recognized, CSA, IEC and CE approvals