Fujipoly recently introduced a comprehensive engineering kit that includes free samples of 20 different Sarcon thermal interface materials. The sample kit gives engineers the flexibility to test the performance Source: FujipolySource: Fujipolyproperties of multiple Sarcon materials in order to find the perfect option for their application.

Products that can be sampled include thermal gap fillers, die-cut gaskets and thin film profiles. Users can test the performance properties of these materials as thermal conductive insulators for semiconductors, compression jointing materials for thermistors and temperature sensors or thermal conductive material for all types of heaters.

The wide selection of products in the kit offer thermal conductivities that range from 0.9 to a 13 W/m° K. Request a sample kit.

To contact the author of this article, email GlobalSpeceditors@globalspec.com