Fujipoly offers an assortment of standard as well as custom size molded Sarcon cases. The thermally Source: FujipolySource: Fujipolyconductive, box-shaped components are open on one end to facilitate fast and easy installation over transistors and other heat generating components. Once installed, Fujipoly’s unique thermally conductive silicone-based materials efficiently remove excess heat to the surrounding environment or nearby heatsinks.

Depending on the thickness and the selection of Sarcon TR or HR material, these cases will provide a thermal conductivity from 1.1 to 1.7 W/m•K with a thermal resistance ranging from 0.62 to 1.35° C•in2/W. Each case-shaped cover provides additional benefits including electrical insulation and vibration/impact protection. The company currently offers 10 standard size cases from inventory with custom sizes available for any application.

To contact the author of this article, email GlobalSpeceditors@globalspec.com