DayCor® ROM HD is a premium choice for aerial inspections to remotely detect faulty electrical and mechanical installations. The collected data includes imaging and detailed radiometric readings of multiple detection technologies encompassing multifaceted maintenance aspects. DayCor ROM HD is a powerful high-speed inspection solution for aircrafts, equipped with combinations of outstandingly highly sensitive, high definition (HD) sensors in a gyro stabilized payload platform. ROM meets the need for stability, accuracy, functionality, convenience and qualitative data collection. The default solution has five sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote third generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc. It is easily installed and removed to meet the aircraft's multi-mission demands. Ofil offers its customer the option to select their preferred sensors and incorporate them in the payload. The gimballed payload is designed by the RTCA DO 160G environmental standard. ROM can be used for fire detection and with some adjustments for oil spill mapping. For over a decade, Ofil designs and manufactures modules of airborne systems for electrical utilities, environmental organizations and fire fighters, worldwide.