Italian electrohydraulics company Atos has announced its new Atos SpA hydraulic safety valves.

Source: AtosSource: AtosThe TÜV safety certified valves feature an electric on-off monitor, which indicates poppet or spool position and they are available in FV and FI configurations along with an inductive position switch and proximity sensor.

These directional-control valves come in sizes 6 to 25 with both single and double solenoids. Additionally, ISO 7368 cartridge valves (standard and active execution) come in sizes 16 to 100, and ISO 17209 screw-in cartridges come in sizes ¾ in-16UNF to 1 5/16 in-12UNF. Likewise, maximum pressure is 350 bar for flows to 5000 l/min.

For more information, go to Atos.

To contact the author of this article, email mdonlon@globalspec.com