EPLAN eBuild: Schematics through the cloud
Engineering360 News Desk | December 09, 2019
Source: EPLAN Software & Service GmbH & Co. KGrequirements for using this freemium software are being registered in the EPLAN ePulse cloud system and using EPLAN Platform, Version 2.8.Register with EPLAN ePulse, then open a project, select the tasks and, at the click of a mouse, the software configures schematics based on EPLAN Electric P8 or fluid power schematics based on EPLAN Fluid.
EPLAN eBuild supplies stored macros for entire electrical and fluid power schematics instead of providing data for individual devices or components. Because it includes the corresponding logic and variance, it works to speed up the design process. The libraries will be successively expanded, with initial packages available in English and German. EPLAN is currently in discussions with numerous component manufacturers to expand the range of the libraries. The goal is to achieve the widest possible availability of configurators in order to maximize the positive user experience on ePulse.