Watch: Hygienic, modular, clean-in-place electric actuators
Engineering360 News Desk | October 03, 2019Tolomatic IMA-S integrated electric servo actuators are designed to hygienic standards for eliminating harborage points and preventing bacterial growth. The 316 stainless steel construction provides excellent corrosion resistance and withstands high pressure, high temperature and caustic wash-down.
With its hygienic design and IP69k ingress protection rating, the IMA-S meets clean-in-place requirements,
Source: Tolomaticallowing machine designers to achieve open machine designs and eliminate shrouding required to house standard actuators.
The hollow rotor servo motor is integrated into the actuator housing. This creates a compact, hygienic motion module that facilitates conversion of pneumatic and hydraulic cylinder systems by increasing efficiency, motion control and eliminating product contamination risks.
The IMA-S series offers forces up to 11.1 kN, stroke lengths up to 450 mm and options for planetary roller screws or ball screws. A proprietary lubrication feature helps extend service life.
Feedback options include multi-turn absolute encoders (e.g., Hiperface DSL, Hiperface Sin-Cos, EnDat 2.2), incremental encoder, and a resolver to integrate with most PLCs or control systems. Motor files for Rockwell Automation (Allen Bradley) Kinetix motion platform are also available for quick integration. Flexible mounting options include front face, front flange and rear clevis. Additional options include a replaceable IP69k seal cartridge, approved FDA seal material and EHEDG fasteners.