Hydraulic repair services
December 10, 2019Radwell provides quality repair services for hydraulic components, including motors, pumps, actuators, valves, servo valves and cylinders. We support a variety of industries whether large or small.
All repairable hydraulic units received into our facilities are disassembled, cleaned and evaluated. When the evaluation is complete one of our customer service representatives will provide you with a repair quotation. Once you approve the repair, our highly-trained technicians will begin the restoration process. After completion, the hydraulic unit will be placed under a full load test to ensure that it meets or exceeds the OEM standards before shipping the unit back to you.
In this video, you will also see Radwell’s Hydraulic Test Bench. Nicknamed “The Beast," it was designed and built in-house using state-of-the-art technology. It is capable of testing most manufacturers' pumps, motors, cylinders and valves. The bench is all PLC controlled, allowing the operator to run part-specific automated testing while remaining safe. The beast features over 30 sensors measuring all aspects of hydraulic performance.
The test bench features a hydrostatic transmission that allows the operator to test pumps and motors under load. While under test, the PLC is gathering and recording performance data. At the end of the test, a performance graph is printed out and a comparison is made against the manufacturer's specifications.
Features and benefits:
- Turnaround times of approximately two weeks
- Free evaluations and quotes for repairs
- Performance testing capabilities of all brands
- All units tested to meet or exceed OEM specifications
- Expertly trained and experienced technicians
- All repairs backed by a two-year warranty with the option for a three-year warranty
- Free repair pick up where available