Protect critical fiber optic cable or electric cable from damage
March 11, 2021The DuraShield is a heavy duty intrusion prevention device for use on manholes and vaults to prevent access to critical cables, prevent underground access into secure areas and guard against exposure to dangerous gasses in manholes and vaults. The DuraShield is a perfect way to:
(1) Reduce the possibility of service interruptions caused by damaged cable
Whether inadvertent or intentional, damage inflicted on fiber or electric cables can be very costly. In addition to repair costs, the toll for loss of data, lost productivity and potential damage to your reputation can exact a heavy toll.
(2) Enhance your lock out-tag out program
Dangerous gasses can quickly overtake personnel working in confined spaces. The result of the harm inflicted by these gasses can be very serious and even fatal.
(3) Improve the perimeter security of your facility
Vandalism, terroristic acts and theft have seen a dramatic escalation in recent years. Any one of these can cripple your efficiency and potentially cause harm to your personnel.
The DuraShield can easily be installed or removed in a matter of seconds without bending over. Once installed, the DuraShield can be opened only with the use of the registered t-Key to gain access to the vault. Keys are available only to the end user and only from McGard. Made entirely of stainless steel, the DuraShield is strong, rugged and can withstand even the most harsh environmental conditions.
For more information, call 888-888-9192 extension 2279 or go to mcgard.com/durashield.