Process Equipment

HEADLINES ARCHIVE

  • Introducing the Alfa Laval ThinkTop V55 for superior diaphragm valve control

    One of the standout features of the ThinkTop V55 is its maintenance-free design, which ensures reliable performance even in the most demanding environments.

  • New in the US: Electric Allrounder processes solid silicone rubber

    Reliable processing of solid silicone rubber on electric Allrounder 470 A from Arburg will be demonstrated at Plastec West.

  • Efficient lithium extraction from geothermal sources

    A separation solution devised at Rice University reduces the challenges encountered in lithium harvesting operations.

  • A no-brainer solution for compact cooling applications

    Frameless fans are smaller and lighter than their framed counterparts and can be mounted in a wide range of configurations to combat heat buildup in electronics and other machinery.

  • Samson unveils modular Type 251GR valve for enhanced efficiency and flexible flow control

    One of its standout features is the ability to integrate different actuators and accessories, which can be tailored to meet specific operational needs.

  • Boost product performance with precision cut tubing

    This process ensures that each piece of tubing has clean, smooth edges and uniform dimensions, which are crucial for maintaining tight tolerances and optimal performance in various applications.

  • ARBURGadditive impresses with innovative applications and new machine

    Highlights at Formnext 2024 included the premiere of the Freeformer 550-3X and new materials for industrial 3D printing.

  • SPEE3D previews new large format metal 3D printer “TitanSPEE3D”

    The innovative printer offers the ability to create large metal parts that would typically require casting – a process that can stretch over months.

  • Keeping London warm with waste heat

    Heat will be tapped from the local sewer network, the River Thames and the London Underground – the subway.

  • Biochar combats phosphorus pollution

    A biochar-based material has been engineered to efficiently remove dissolved phosphorus from drainage waters and subsequently function as a nutrient-rich soil amendment.

  • Booking the largest solar heat system in the UK

    Reading and renewable energy are being combined in the U.K.: The British Library in London has commissioned the largest solar heat project in the country.

  • EXAIR’s TurboBlast Safety Air Gun with gate valve offers incredible power with variable force

    With the help of an easy-adjust gate valve, the TurboBlast can be fine-tuned to meet the user’s specific needs on the fly.

  • EXO TOUCH enhances thermal management

    The single-point control and monitoring unit is engineered for easy and reliable thermal management of hot water temperature control, grease waste flow maintenance and freeze protection.

  • Adjustable Spot Cooler provides precise industrial cooling

    This tool offers precision control, versatility and ease of use for a variety of applications including milling, machining, soldering, gas sampling, welding and more.

  • Seco Machine Library provides users instant cutting data recommendations

    The web-based system simplifies the process of identifying, purchasing and optimizing tools that are appropriate for specific machines.

  • Flow facility detects water pipeline flaws

    The University of Calgary, Canada, facility is intended to help engineer advancements in pipeline leak detection and related water infrastructure.

  • NEXTG3N series from ARI: Cutting-edge butterfly valves delivering efficiency, durability and customization

    This new generation of soft-sealing butterfly valves features three distinct disc designs: single shaft, curved, and HEXO honeycomb, each engineered to enhance flow efficiency and reduce turbulence.

  • A bubbly approach to PFAS-free water

    A scalable hydrodynamic cavitation reactor generates and collapses small bubbles to eliminate these toxic chemicals from potable water.

  • Gilmore unveils reliable check valve solution for subsea and other demanding applications

    The valve incorporates an improved anti-rotation pin design that enhances serviceability, making maintenance easier and more efficient.

  • AmaRex Pro: The intelligent solution for wastewater management

    Coupled with an IE5 motor, the pump optimizes energy consumption, ensuring that operations remain cost-effective while minimizing environmental impact.

  • Advertisement
    Advertisement