Mechanical Components

HEADLINES ARCHIVE

  • ElectricPAK VFD: New rugged, portable variable frequency drive solution for temporary applications

    The packaged variable frequency drive (VFD) solution is designed to withstand the demands of mobile dewatering applications.

  • Video: Electric motor design eschews magnets

    Performance is on par with permanent-magnet synchronous machines, currently the most common form of drive for e-vehicles.

  • Kollmorgen introduces the P80360 stepper drive with closed-loop position control

    The newest drive in the P8000 stepper drive platform offers real-time position correction and versatile programming capabilities.

  • Heilind Electronics presents Heyco SunStrap PVC coated stainless steel straps

    The reusable design means that maintenance tasks can be performed without tedious cutting, removal and replacing of traditional ties.

  • Noise-canceling robots promise to "mute" loud people in public spaces

    The noise-canceling technology features self-deploying microphones that divide rooms into so-called speech zones while also tracking the locations of individual speakers.

  • Fixtureworks workholding clamps reduce set-up time

    These innovative devices provide a quick and easy tool-less clamping solution for workpiece set-up, thereby significantly reducing set-up times and improving manufacturing efficiency and productivity.

  • CerroZone meets and exceeds requirements of ASHRAE Standard 241-2023, Control of Infectious Aerosols

    The same system previously earned 510(k) Class II clearance from the U.S. Food and Drug Administration as a recirculating air cleaner for eliminating airborne viruses and bacteria.

  • Simplify installation and verification to drive cost savings

    Learn how to reduce costs and improve reliability when sealing cross-drilled holes in aluminum manifolds.

  • Dormer Pramet sharpens high-end threading options with the Shark E894

    The premium materials used in the taps provide a balanced ratio of toughness, hardness and heat resistance to the entire tap.

  • If efficiency and reliability matter, so do fan motor types

    Different types of fan motors affect fan speed, power and efficiency, which is why choosing a fan with a motor best suited for a specific application is crucial.

  • Richardson Electronics introduces new consumables for fiber lasers at FABTECH 2023

    The new offerings include push-fit nozzles, F-Style nozzles with chrome plated tip and a new series of bellows with laminated covers for use in Bystronic fiber lasers.

  • Asahi/America, Inc. partners with McElroy to provide welding equipment

    Asahi/America will offer McElroy-manufactured butt and socket fusion equipment that will be available for rental or purchase.

  • Axial vs. centrifugal fans: Which type do you need?

    Axial fans move air parallel to the axis of the fan rotation, whereas centrifugal fans move the air in a direction that is perpendicular to the axis of rotation.

  • Rotor Clip’s industry leading website provides new functionality

    With an extensive range of products, a user-friendly interface and exceptional customer service, the website aims to revolutionize the fastener industry.

  • Reach the pinnacle of performance and reliability

    Fuji Electric Co., Ltd. delivers high-performance and energy saving AC drives, semiconductors, regenerative blowers, instrumentation and UPS products.

  • Video: A fastener solution for faster, safer metal framing

    A new steel framing collated fastener solution speeds the attachment of steel framing and connections.

  • Lockbolts offer an alternative to welding

    Direct-tension installed, swaged lockbolts offer an alternative to welding to ensure the integrity of joints in demanding load-bearing or high-vibration structures.

  • BAND-IT expands the IT-series with the new IT7000 1/4-inch TIE-LOK precision installation tool

    The tool is designed for the automotive exhaust market and is available for any high-volume TIE-LOK application.

  • The C-Flex bearing solution: A popular choice for motion control

    The growing popularity of the C-Flex bearing is not only due to the quality of the product, but also to its adaptation in today’s sustainability efforts.

  • New Rosenberg 560 mm Gen 3+ EC plug fan sets the standards for low noise, high efficiency and airflow

    The backward-curved fan module delivers more efficiency, less noise and higher airflow for data center cooling and air handling units, as well as wind power, compressor and transformer cooling applications.

  • Advertisement
    Advertisement