Easy to Implement, Long-range Wireless Connections
Shawn Martin | January 16, 2018
Source: Linx TechnologiesA long-range transceiver wireless module features a best-in-class range of over eight miles with sustained data rates 200 to 1,500 times higher than competing protocols.
The Amplified HumPRO™ RF Long-range Transceiver Wireless Module from Linx Technologies is a completely integrated RF transceiver and processor with a built-in frequency hopping protocol that manages all of the transmission functions.
The pre-compiled software supports many common use cases. No on-chip programming is required. Simply configure a few registers with a binary command set and transmit digital data across a long-range wireless link at 50 percent the total cost of implementing a comparable solution.