The KD-CX800 control gateway. Image credit: Key DigitalThe KD-CX800 control gateway. Image credit: Key Digital

Key Digital has introduced a flexible control gateway with four different modes of use for professional audio/video and control applications.

The first mode for the KD-CX800 control gateway is for Key Digital’s Enterprise over IP system that enables third-party control options, accepts commands from third-party control systems or Compass Control Pro and supports generic RS-232, TCP/IP and matrix switching command strings.

When used as a Compass Control Pro master controller, the device supports communication to and from licensed iOS and Android devices. The gateway has flexible port configurations of IR, RS-232, trigger and sensor that can be set in the Compass Navigator program.

In third-party mode, it is used for advanced third-party control systems to instruct the gateway to execute IR, RS-232 or voltage events. It adds reliable hardware interface to network-based control apps and an API allows for bi-directional communication.

The final mode is as a control extension via IP that can carry any supported combination of IR, RS-232 and voltage triggers over the network, extend control signals up to 400 ft. or even greater distances with adapters and support systems with or without network switches.

To contact the author of this article, email pbrown@globalspec.com