Modular, Scalable Narrow Belt Sorter Solution
S. Himmelstein | June 29, 2017
(Source: Dematic)A new Narrow Belt Sorter for low-mid rate sorting and diverting applications is now available from Dematic (Grand Rapds, MI), a supplier of intra-logistics systems for the factory, warehouse, and distribution center. The modular and scalable solution optimizes material flow and sorting accuracy in production operations and distribution center environments.
The sorter is available in 2, 4, 6, or 10 carrier belt configurations and accommodates cartons, tote boxes, and trays of various sizes. The modular design is energy efficient; one drive unit can accommodate sorter lengths up to 300 feet. The entire sorter sub-system includes sound dampening technology to support quiet operation.
The Narrow Belt Sorter can be implemented in a multitude of configurations to accommodate the specific requirements of the application. It can sort loads to both the left and right sides using the perpendicular transfer at a 90° angle. The pop-up wheel diverter can sort loads to the left or the right at a 30° angle. The equipment is capable of operating at rates up to 50 cartons per minute with the perpendicular transfer and up to 115 cartons per minute with the pop-up wheel diverter.