Low-profile Triple or Dual Output Power Supplies
Shawn Martin | May 17, 2017TDK-Lambda America offers 35 or 75 watts of power from their CUT35 and CUT75 Series low-profile dual or
Image Credit: TDK-Lambda Americas Inc.triple output power supplies. The 1.06 inch footprint is convection cooled and the open frame unit can be supplied with optional cover and terminal types.
The power supplies accept a 47 to 63 Hz ac input voltage of 85 to 265 volts. A 5 V output is isolated from the second and third outputs and they are commonly used in broadcasting, test and measurements, and industrial applications. The 35 W unit carries Medical and ITE certifications and is also used in the medical field.
They carry good cross regulation with no minimal loads and are offered with a three year warranty.