AI-powered start and stop control, integrated motor protection and advanced diagnostics combine in an ultra-compact platform designed for the next generation of motor control

Motortronics' VMX-AGILITY PLUS is an intelligent soft starter that combines AI-powered motor control, comprehensive integrated protection, advanced diagnostics and future-ready connectivity in one compact platform. VMX-AGILITY PLUS has been developed to address the increasing demands placed on modern motor-driven systems. It is designed for industries such as manufacturing, water and wastewater, mining, HVAC and more.

The key to VMX-AGILITY PLUS is its AI-powered start and stop technology. Rather than using fixed parameters, the system analyzes motor behavior and application characteristics to optimize starting and stopping profiles for smooth, repeatable performance.

By adapting to real-world load conditions, the technology can reduce the need for manual parameter adjustment during commissioning while helping to minimise mechanical shock and process disruption.

This gives engineers a soft starter capable of responding to the application rather than relying on a one-size-fits-all configuration, which is valuable if the environment has constant changes.

Motor protection is fully integrated into the VMX-AGILITY PLUS platform. The unit incorporates full electronic I²t motor overload protection as standard, eliminating the need for a separate overload relay in many installations. Alongside overload protection, VMX-AGILITY PLUS provides protection and diagnostic functions including phase-loss detection, thermal protection, low-current protection, shear-pin protection and advanced fault diagnostics.

VMX-AGILITY PLUS also emphasizes accessible diagnostic information. The platform can store up to 1,600 events, giving engineers greater visibility of historical operating conditions and helping maintenance teams identify recurring issues, investigate faults and support predictive maintenance strategies.

An integrated OLED display provides clear access to operating data and status information for commissioning, monitoring and troubleshooting.