A propulsion platform built for UAV innovators

As unmanned aerial systems continue to expand into critical roles — including defense, commercial inspection, security operations, industrial logistics and advanced autonomous missions — the demand for propulsion systems that deliver precision, reliability and customization has never been greater.

The advanced drone motor (ADM) was created specifically for high-performance UAV platforms that require engineered-to-fit propulsion rather than off-the-shelf compromises. From materials to electromagnetic design, the ADM platform is developed with one goal in mind: enabling UAV manufacturers to achieve the exact performance profile their aircraft demands.

Figure 1: The ADM delivers a carefully optimized combination of torque, efficiency, responsiveness and compact form factor. Source: Pelonis TechnologiesFigure 1: The ADM delivers a carefully optimized combination of torque, efficiency, responsiveness and compact form factor. Source: Pelonis Technologies

Performance designed for modern UAV requirements

The ADM delivers a carefully optimized combination of torque, efficiency, responsiveness and compact form factor. Key baseline specifications include:

• Peak torque: 2.6 Nm

• Peak speed at peak torque: 3,750 RPM

• Rated voltage: 48 V DC

• Outer diameter: 90 mm (nominal)

• Overall height: 30 mm (nominal)

Figure 2: The ADM is engineered as a custom-capable platform. Source: Pelonis TechnologiesFigure 2: The ADM is engineered as a custom-capable platform. Source: Pelonis Technologies

Built for customization, configured for UAV manufacturers

Unlike commodity propulsion hardware, the ADM is engineered as a custom-capable platform, allowing UAV manufacturers to work directly with Pelonis Technologies’ engineering team to tailor:

• Power and torque characteristics

• Winding and voltage configurations

• Weight and dimensional constraints

• Cooling strategies

• Environmental sealing and durability levels

• Integration interfaces and mounting provisions

This flexibility allows UAV manufacturers to design UAVs around optimal performance, not supplier limitations.

Assured quality, controlled manufacturing, reliable delivery

To support UAV programs where supply assurance and traceability are essential, ADM components are built under strict, controlled production processes with complete visibility into design, sourcing and testing. Pelonis Technologies’ vertically managed workflow ensures reliability from prototype through full-scale production and provides the consistent performance required for critical UAV missions.

Let’s build the motor UAV manufacturers actually need

Pelonis Technologies invites UAV manufacturers, aerospace developers and system integrators to engage with their engineers and explore how the ADM platform can be configured specifically for an aircraft. Whether customers need power density, efficiency, durability, thermal performance or unique mechanical integration, Pelonis Technologies is ready to engineer an ideal propulsion solution. For technical specifications, engineering collaboration or application support, contact Pelonis Technologies today or visit their website.