DATAMET wall‑mount enclosures from METCASE are ideal for meeting growing demand in the human-machine interface (HMI) electronics field, as well as for control and instrumentation applications.

These smart, modern aluminum enclosures are perfect for factory processing, security, machine control,Source: METCASESource: METCASE measurement and detection. They are a cost-effective alternative to METCASE’s premium TECHNOMET-CONTROL, which is designed for VESA mounting.

DATAMET offers complete access to the electronics during installation and servicing. First the L-section rear panel is attached to the wall; there are four pre-punched mounting points. Then the top section, front bezel and front panel (accessory) are added. All the fixings are supplied with the case.

The rear section includes holes for installing PCBs and internal mounting plates. The front panel is recessed in the diecast front bezel to protect controls. Inside, there are four M4 Earth studs.

DATAMET can be specified in three sizes: S (9.84 inches x 7.09 inches x 4.59 inches), M (350 mm x 250 mm x 116.5 mm) and L (400 mm x 300 mm x 116.5 mm). There are two standard color schemes: light gray/window gray (RAL 7035/RAL 7040) and black (RAL 9005). Custom colors are also available on request.

Accessories include front panels, mounting plates, a PCB mounting kit and PCB/panel fixing screws.

METCASE can supply DATAMET fully customized. Services include bespoke sizes, custom front panels, machining, fixings and inserts, painting and finishing, and photo-quality digital printing of legends, logos and graphics.

To contact the author of this article, email GlobalSpeceditors@globalspec.com