VDG (Van der Graaf), a manufacturer of drum motors for various belt conveyor applications, has introduced its new-generation SSV Sprockets to drive modular, wire mesh and monolithic thermoplastic conveyor belts.

Engineered for food, beverage and sanitary processing applications, the new SSV Sprockets represent VDG’s latest advancement in stainless-steel sprocket technology. The new SSV Sprockets set a new standard in sanitary sprocket performance, enhancing cleanability, ensuring reliable operation and maintaining long-term durability under frequent washdown conditions.

Source: VDGSource: VDG

The innovative flow-through geometry of the VDG Sprockets allows water and debris to wash away effortlessly, reducing contamination buildup through its unique angled design, smooth surfaces and open architecture. It is completely self-draining and enables rapid drying. The flow-through profile allows for complete debris and byproduct removal during high-pressure washdowns, significantly reducing both cleaning time and water consumption.

Key features and benefits include:

  • Hygienic design: Smooth, crevice-free surfaces prevent bacterial harborage and reduce cleaning time and water usage
  • Washdown-ready: Withstands up to 3,000 psi and harsh caustic washdown environments
  • Optimized tooth profile: Ensures precise belt engagement, reduces wear and improves torque transfer
  • Standards compliance: Meets and exceeds 3-A and USDA requirements

“Our mission at VDG has always been to advance conveyor drive technology through innovation and design simplicity,” said Dimitrios Pavlidis, vice president of Manufacturing at VDG. “Our new-generation SSV Sprockets continue that legacy. It’s not just a sprocket; it’s a complete hygienic solution that enhances productivity while ensuring absolute cleanliness.”

The new-generation SSV Sprockets with flow-through technology reflects VDG’s continued commitment to developing proprietary, cutting-edge innovation and excellence in hygienic drive solutions. SSV Sprockets are available for all SSV series drum motors in stainless-steel as well as nylon, with profiles for all major belt manufacturers.

To contact the author of this article, email GlobalSpeceditors@globalspec.com