Software for smarter networking and manufacturing
GlobalSpec News Desk | February 06, 2026A new version of Predator DNC software has been released, featuring 80+ new features and improvements including an updated user interface. It also improves overall communications with CNC machines, CMMs, PLCs, 3D printers, robots, laser markers, dot peen markers, tool presetters and test stands.
In addition, the Enterprise edition of Predator DNC v12.0.0.889 includes an all-new Predator File Viewer with
support for 40+ file formats. Finally, support for the latest databases and Windows OS compatibility has been added.
This release is engineered to improve complex default directory and remote request paths support, NET requirement to 4.8, example .PXP files, installation and DNC only download performance by about 50%. The software supports Ethernet and wireless and can run as a Windows service or as a Windows application. Available in three editions to meet your specific needs:
Predator DNC provides a true network solution ensuring the latest files are pulled from a file server or Predator PDM vaults and, when changes occur, the edits are stored back on the user’s file server. The entire manufacturing process will become more reliable and productive while simultaneously reducing scrap and avoiding product mix problems.