Envirco, a leading innovator and supplier of clean air systems and technologies, manufactures a complete line of fan filter units (FFUs) that play a vital role in controlling air quality for critical manufacturing processes and operations in several industries.

Fan filter units are compact, modular, self-contained devices that have an integrated motor, fan and a high efficiency (HEPA or ULPA) filter. They are widely used in environments where airborne contamination must be minimized to meet the requirements of ISO classifications such as semiconductor cleanrooms, biotechnology laboratories and medical device and pharmaceutical manufacturing facilities.

Figure 1. Envirco MAC 10® LEDC 4 ft by 4 ft fan filter unit. Source: EnvircoFigure 1. Envirco MAC 10® LEDC 4 ft by 4 ft fan filter unit. Source: Envirco

Advanced filtration with additional benefits

Traditional air handling units (AHUs) control air temperature, humidity and particle count (filtering) from a centralized location within a cleanroom space. FFUs, on the other hand, are mounted within the ceiling grid at strategic locations throughout the cleanroom, thereby providing distributed control of air flow and filtering. This enables FFUs to offer several distinct advantages over traditional AHUs, such as more effective airflow optimization, higher efficiency, greater uniformity, higher reliability, lower noise and lower operational costs.

The Envirco product line is engineered so that the FFUs are providing cleanroom designers, architects and construction project managers with utmost flexibility to tailor the air flow rate and filtration requirements for specific applications. This is especially true for the newest generation of “smart” FFUs that can provide network feedback and can be configured to automatically adapt to changing environmental conditions, thereby continuously improving flow uniformity and stability.

Envirco offers their MAC 10 series FFUs in several sizes, configurations (such as bench top replaceable or room side removable for motors, controls and filters) and control options that are customizable to various applications. The largest FFU, the MAC 10 LEDC has a 4 ft by 4 ft footprint and is designed for the most challenging cleanroom applications. It has an electronically controlled DC motor with a backward curved blower to enhance efficiency and reduce energy consumption and operating costs.

The MAC 10 FFU can be paired with a variety of control options. These controls enable integration with a variety of “smart” process and building management systems via Modbus TCP or BACnet MSTP/IP. Additional sensor accessories are available.

The Envirco advantage

Envirco is a leader in fan filter units that clean air for critical manufacturing, healthcare, research, and manufacturing facilities across the country. Their products are designed, developed and manufactured in North Carolina. Enviro’s team of experienced engineers can help drive energy savings and create a healthy and safe environment for your next project.

Contact Envirco today for more information about the MAC 10 LEDC FFU.