New battery chemistry: No lithium needed
S. Himmelstein | January 13, 2026
The AGDIB system consisting of pouch cells, battery module, battery management system and quantum sensor. Source: Andreas Scheunert/Fraunhofer Institute for Integrated Systems and Device Technology
An aluminum-graphite-dual-ion battery (AGDIB) system developed and tested by researchers in Germany offers a stable cell chemistry alternative to lithium-based devices. The rechargeable aluminum-ion battery is a cost-effective, non-flammable energy storage technology that uses easily obtainable active materials. With natural graphite as the cathode material, AGDIB cells can achieve energy densities of 160 Wh/kg and power densities exceeding 9 kW/kg.
The high-power storage device was engineered as part of the collaborative R&D project INNOBATT, led by the Fraunhofer Institute for Integrated Systems and Device Technology. The reversible chemistry of the battery allowed over 10,000 cycles at 100% depth of discharge in laboratory test cells, with nearly 100% Coulombic efficiency and energy efficiency above 85%. The corrosion-resistant multi-layer pouch cells developed for aluminum ion batteries have capacities of up to 200 mAh, achieving more than 1,000 cycles for four-layer 200 mAh cells at 6° C and over 7,000 cycles for single-layer 30 mAh cells at 30° C.
In a realistic test case, the prototype integrated eight AGDIB pouch cells with a wireless battery management system based on the open-source foxBMS platform, featuring secure radio frequency communication and a diamond-based quantum sensor for high-resolution current measurement.
This battery system successfully validates the aluminum ion-based cell chemistry and its high-power capabilities for grid stabilization applications.
This is the second time I've heard of aluminum batteries. I thought they were ready to manufacture, but apparently not. Sounds disruptive, though. Great use for recycled aluminum.
"Non-flammable" sounds good. How about non-explosive? It's reassuring to know your aluminum ion battery won't blow up when you have a collision on an LA Freeway ��
So the cycle life is greatly reduced with 200mAh pouch cells versus 30mAh cells, and yet the results validate "its high-power capabilities for grid stabilization applications"?