Founded in Santa Rosa, CA in 2004 by two microwave engineers with a passion for quality microwave test instrumentation, LadyBug Technologies stands at the forefront of RF power measurement. Since its inception, LadyBug has undergone three major expansions, including its 2021 move to its current base in Boise, ID. Combining precision, robust design, and affordability, LadyBug's sensors cater to a wide spectrum of needs, including manufacturing test, research, defense, SATCOM, education and field services. Available in frequency ranges from 4 kHz to 75 GHz, LadyBug sensors deliver unparalleled value and versatility for demanding RF environments.

LadyBug's journey as a trusted manufacturer of power measurement products began with a significant innovation: the introduction of the LB479A in 2005, which featured the world's first pulse sensor with USB capability and LadyBug's patented NoZero NoCal technology. Since then, the company has significantly expanded its offerings and now supplies customers around the globe.

Beyond the core measurement capabilities, LadyBug provides user-friendly software such as the PMA-12 Precision Power Meter application. This application provides access to the sensors' advanced features, including frequency-dependent offset tables and triggering. For seamless integration into automated test environments and built-in applications, LadyBug sensors offer flexible programmatic control via USBTMC, HiSLIP LAN or direct TTL connectivity using SPI or I2C. Defense users will also appreciate the robust security features, including secure erase and non-volatile memory options, which allow for secure management of stored parameters.

LadyBug offers a comprehensive range of power measurement solutions, including True RMS, Pulse, Pulse Profiling, and Thermocouple products. These solutions are designed to meet the evolving needs of modern users, featuring innovations such as the world’s smallest traceable power sensor and the industry’s most flexible power sensor interface. By combining compact design with advanced capability, LadyBug continues to lead the way in delivering precision measurement tools for cutting-edge applications.

LadyBug's mission is to continue to strengthen its industry leadership in the innovation, manufacturing and marketing of accurate, traceable power measurement products. This dedication to precision, combined with innovative features and robust design, makes LadyBug Technologies the preferred choice for demanding RF power measurement applications worldwide.