The sheet metal processing service provided by meviy has been enhanced with the option to include additional edge breaking for inch-based parts. This new feature, available immediately, addresses the needs of customers requiring high precision and improved finish quality for sheet metal components.

Enhanced precision with additional edge breaking option

As part of its commitment to quality and customer satisfaction, the company now offers "edge breaking" as an optional feature in its sheet metal processing service. Currently, the process ensures that burrs and raised lips on the bottom edges of parts are kept to 0.004 inches or less.

Key features of additional edge breaking:

Source: meviySource: meviy

• Improved surface finish: A high-quality finish is applied to both top and bottom surfaces of the part.

• Reduced burrs: Any burrs or raised lips on the bottom surface will be removed and replaced by a 0.004-inch radius edge, enhancing part quality and accuracy.

• Applicable materials and thicknesses: The additional edge breaking option is available for a variety of materials and sheet thicknesses to accommodate diverse project requirements.

Why choose additional edge breaking?

Adding edge breaking to the sheet metal process provides significant engineering benefits, particularly in terms of precision and final product quality. This enhancement is especially valuable for applications requiring smooth surface finishes and minimal burrs. It enables faster, more efficient production cycles while maintaining stringent quality standards, improving both functionality and aesthetics. By integrating this step into the workflow, meviy ensures superior product integrity and performance.

Surface treatment compatibility

Edge breaking is available with many surface treatment options, allowing customers to achieve both the desired aesthetic and functional properties for their sheet metal components.

To contact the author of this article, email GlobalSpeceditors@globalspec.com