BESS to accelerate decarbonization and electrification for commercial, industrial users
GlobalSpec News Desk | December 17, 2024The xStorage battery energy storage system (BESS) developed by intelligent power management company Eaton is intended to accelerate decarbonization projects and maximize the impact of onsite renewables. By providing the ability to strategically dispatch stored energy and operate independently from the electric grid, the solution can help communities and businesses reduce energy costs, lower carbon emissions and maintain power during utility outages.
Energy storage is cornerstone to Eaton’s Everything as a Grid approach to the energy transition. The interoperable xStorage BESS transforms facilities from loads on the grid into intelligent energy assets by
Source: Eatonaccumulating energy from onsite generation sources and discharging the energy strategically to make the biggest impact. The solution enables customers to tap into stored energy when utility rates are highest, if an outage is detected or when energy markets are favorable for selling excess energy back onto the grid.
With built-in microgrid islanding capabilities, xStorage BESS helps minimize the impact of unplanned utility outages. It also provides the digital capabilities needed to monetize energy systems through participation in grid-connected demand response programs and energy markets. Predictive, remote equipment health monitoring and system management are enabled through Eaton’s Brightlayer software suite.
To help users scale as needs evolve, Eaton’s xStorage BESS provides 250 kWh to 1,000 kWh of usable stored energy and can be paralleled to double capacity in the future. A modular design provides customers with flexible installation options and reduced footprint.