CIP safety module enables ABB drives
GlobalSpec News Desk | September 19, 2024ABB has introduced its CIP Safety FSCS-21 function module compatible with its ACS380 (Machinery), ACS580 (General Purpose) and ACS880 (Industrial) series of drives. Certified by TUV, this easy-to-use, compact plug-in safety module enables seamless integration of ABB drives into a CIP Safety network with any CIP Safety PLC.
Source: ABB
The module features two built-in safety functions: Safety Torque Off (STO) and Safe Stop 1, time controlled (SS1-t), which meet machinery safety requirements up to SIL3/Ple. These ready-made safety functions require no special parameterization, software or safety password — simply define the safety network number and EtherNet/IP communication settings and start running the application. Additional features include support for DLR ring networks and predefined safety and non-safety add-on instructions for advanced PLC integration.
According to the company, users can now easily and seamlessly integrate ABB drives of different types and sizes in a CIP Safety network to ensure the safety of machinery or processes.