EP29LPAO is a two-component thermally conductive, electrically insulative epoxy well suited for potting and encapsulating. This video explains proper handling and mixing techniques for this product as well as demonstrates various casting applications, highlighting its low exotherm and long working life.

It is a two-part system with a low viscosity, excellent flow properties and heat dissipation properties. Featuring convenient processing, this epoxy has a forgiving 100 to 50 mix ratio by weight and a pot life of 7-9 hours at room temperature for a 100-gram mass. Upon curing, EP29LPAO exhibits low exotherm, even in large volumes. This dimensionally stable formulation has low shrinkage upon cure, both linearly and volumetrically.

EP29LPAO delivers a thermal conductivity of 9-10 BTU•in/ft2•hr•° F [1.30-1.44 W/(m•K)] and superb electrical insulation values, including a volume resistivity exceeding 1015 ohm-cm. Additionally it offers an outstanding high strength profile, with a tensile modulus of 450,000-500,000 psi and a compressive strength of 24,000-26,000 psi at 75° F. This product bonds well to a wide range of substrates such as metals, glass, ceramics and many plastics. EP29LPAO cures at room temperature or more rapidly at elevated temperatures. An optimum cure schedule is overnight at 75° F followed by 4-5 hours at 150° F.

Often used in the aerospace, electronic, electrical and specialty OEM industries, EP29LPAO is serviceable from -60°F to +250°F. It resists chemicals including water, fuels and oils. This off-white colored system is available for use in ½ pint, pint, quart, gallon and 5 gallon container kits as well as premixed and frozen syringes.