More power for enclosure cooling
GlobalSpec News Desk | June 20, 2024Rittal Blue e+ fan-and-filter units help users achieve their climate goals while at the same time reducing energy costs. The 40% greater air throughput of the new fan-and-filter unit with pleated filter — compared to a chopped-fiber filter — is unrivalled by any other unit on the market.
Benefit from an enclosure cooling solution that combines power, efficiency and simplicity. These fan-and-filter units are available in AC/DC, EC and EMC options. Use of a fan-and-filter unit with EC technology, in particular, secures significant time and cost advantages, because internet of things (IoT) capabilities boost
Source: Rittal energy efficiency and system reliability.
The unique diagonal fan technology provides for more even and constant ventilation of the enclosure. Realize cost and time savings thanks to the two to three times longer replacement interval of the standard pleated filter. Reduced unit maintenance costs (EC fan-and-filter units) are also assured as a result of automatic filter cleaning, which extends service life by 20%.
IoT capabilities offer improved operational security (EC fan-and-filter units). The integrated emergency cooling function responds to temperature rises by increasing air throughput by up to 40%