OKW’s HAND-TERMINAL plastic enclosures now in two versions
GlobalSpec News Desk | March 12, 2024OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top.
These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control, mobile terminals, measurement, programmers and data collection.
Ergonomic HAND-TERMINAL offers plenty of space for operating elements, displays, pushbuttons and large
Source: OKW switches. Optimum weight distribution and a contoured hand grip on the underside make the enclosures comfortable to hold.
They feature a large recessed area for controls and displays. Version I has a solid plastic top; Version II has an open top for a front panel. Both versions can be specified for either cable-connected or battery-powered (4 x AA, 1 or 2 x 9 V) electronics. The front has a large recessed area for mounting connectors. Inside there are PCB fastening pillars.
HAND-TERMINAL (8.66 inches x 4.72 inches x 2.56 inches) is molded from tough PC+ABS (UL 94 V-0) in off-white (RAL 9002) and black (RAL 9005) as standard.
Accessories include battery compartments, battery clips, a plug-in contact (9 V), a battery spacer, an aluminum front panel, sealing kits and self-tapping screws.
OKW can supply HAND-TERMINAL fully customized. Services include CNC machining, lacquering, printing, laser marking, decor foils, radio frequency interference (RFI)/electromagnetic interference (EMI) shielding and installation/assembly of accessories.