New EV Level 2 charging cables
GlobalSpec News Desk | February 16, 2024Transtector has released a new line of electric vehicle (EV) charging cables designed for the increasingly popular Level 2 charging application and employing the tried-and-true J1772 connector.
These cables deliver faster charging than Level 1 and offer an economical alternative to DC fast chargers. The new line of charging cables can accept 120 V AC, 208 V AC or 240 V AC power. The AC rapid-charging cables
Source: Transtector are available in three versions based on charging rate: 32 A, 40 A or 48 A.
The J1772 charging connector incorporates pins for transferring power and proximity sensing, ensuring that the EV can depart only when the charging cable has been safely disconnected. It is safe, dependable and user-friendly.
Combined with a J1772-to-NACS adapter, these cables can also be employed for charging EVs with NACS charging ports.
The new EV charging cables are 18 ft long and have been tested and certified by Underwriters Laboratories. This UL listing makes them suited for use on UL-listed charging stations. The SAE J1772 charger connector adheres to standards set by the SAE.