Amphenol Socapex introduces ruggedized USB Type-C connector for harsh environments
GlobalSpec News Desk | January 24, 2024Connector and interconnect solutions provider Amphenol Socapex announces the release of a ruggedized USB Type-C connector, USB3CFTV, based on the MIL-DTL-38999 series III standard.
The USB3CFTV is a ruggedized solution designed to withstand harsh environments and demanding applications such as military communications, military planes, aerospace, commercial air and naval applications. The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration and cable traction. It also provides a high level of sealing protection against external fluids and dust
Source: Amphenol Socapex exposure up to IP68.
The USB3CFTV connector is an ideal solution for designers who require the flexibility of the USB Type-C standard and the ruggedness of Amphenol Socapex's connector solutions. With this connector, designers can develop a wide range of data, power delivery and video configurations.
The USB3CFTV connector also provides enhanced electromagnetic interference (EMI) protection and is available in a range of materials and coatings compliant with various environmental regulations. This makes it suitable for use in extreme temperatures, harsh chemical environments and other demanding conditions.