The Loctite Pro Pump handheld dispenser is a bottle-mounted adhesive dispenser that can be used with 50 ml or 250 ml bottles of Loctite anaerobic adhesives to create a complete dispensing system. This dispenser utilizes patented progressive cavity pump technology that is specifically designed to dispense Loctite anaerobic threadlockers and retain compounds.Source: Ellsworth AdhesivesSource: Ellsworth Adhesives

The ergonomic design allows the user to deliver a drop of adhesive with a single pull of the trigger. The multi-position nozzle delivers adhesive in three different orientations — horizontal, 45° up and 45° down and can also be folded down 90° for storage. The handheld dispenser enables more accurate and consistent application while eliminating waste and mess.

No assembly is required to deploy the dispenser, which delivers an average dispense volume of about 30 mg. The articulating nozzle with slip luer feature for dispense tips simplifies adhesive application to difficult to reach blind holes.

To contact the author of this article, email GlobalSpeceditors@globalspec.com