MilesTek debuts its crush-resistant cable assemblies for military applications
Engineering360 News Desk | February 04, 2022Electronics company MilesTek has introduced its rugged Cat6-rated IP68 cable assemblies, featuring metal connectors for military, industrial, government and broadcast applications.
Available in assorted lengths and connector options, the cable assemblies feature shielded and foiled with unshielded twisted pair (SF/UTP) cable with 24-gauge wire, which is double-shielded with foil and braid. This prevents crosstalk and provides electromagnetic interference/radio-frequency interference (EMI/RFI) protection and grounding.
Source: MilesTek
The FR-TPE jacket is designed to survive harsh environments involving rain, ultraviolet (UV) rays, oil, chemicals and weld spatter. The cables are UL CMX flame rated and high-flex rated with a continuous-motion capability of to 10 million cycles.
Additionally, the metal connectors are waterproof, crush-resistant, IP68-rated and dust-tight.
The cable assemblies are available in configurations including plug to plug, jack to jack, plug to jack, plug to standard RJ45 and jack to standard RJ45.
For more information, visit the MilesTek website.