To accommodate diverse thermal cooling requirements, Fujipoly offers four formulations of standard performance gap filler pads. Each of the products in the SARCON Standard Performance series has a different material construction in order to perfectly balance the performance demands of thermal conductivity, thermal resistance, gap thickness and production cost.

This series of SARCON thermal interface materials (TIMs) range in thickness from 0.50 mm to 5.00 mm. Source: FujipolySource: FujipolyDepending on the material selected and application thickness, these products will provide a thermal conductivity between 1.3 and 4.5 W/m° K with a thermal resistance between 0.19 and 2.58° C in2/W.

The materials are offered in pre-cut sheets that can be die-cut or trimmed to virtually any size or proprietary shape for the perfect component fit. Once installed, the silicone-based material efficiently transfers heat from heat-generating electronic components to a nearby heat sink.

To contact the author of this article, email GlobalSpeceditors@globalspec.com