Dewalt revitalizes its portable storage line with ToughSystem 2.0
Engineering360 News Desk | August 19, 2020Power tool and storage solution manufacturer Dewalt has unveiled its new ToughSystem 2.0 Storage System, which offers improved durability and modularity versus previous units.
Reliable storage solutions even in extreme conditions, ToughSystem 2.0 storage products offer rugged-terrain mobility. With an increased wheel size and a durable design, they can withstand the rough treatment of the
Source: Dewaltjobsite, workshop and van racking. The ToughSystem line includes a wide range of products, from storage boxes and organizers, to trolleys as well as racking. Fully backwards compatible with the original ToughSystem products launched in 2011, the ToughSystem 2.0 Storage System has upgraded features and provides users with customizable storage solutions to fit their jobsite needs. The next generation of ToughSystem includes a toolbox (DWST08165), a large toolbox (DWST08300), an extra-large toolbox (DWST08400) and a rolling toolbox (DWST08450), all sold separately.
These boxes are engineered for convenience with strong, patented, auto-connect side latches that feature one-touch release. Each box features robust two-piece metal front latches that have been redesigned for maximum durability and with a visible IP 65 seal for dust and water resistance. The boxes themselves are reinforced for high impact protection and offer an aggressive look with ToughSystem 2.0 labeling clearly visible on the boxes. In total, the ToughSystem 2.0 Storage System offers 20% larger storage capacity than the system’s previous models. For durability, modularity, capacity and organization, the new system provides Storage Built To Handle It.
In addition to being compatible with original ToughSystem products, the new 2.0 Storage System is also compatible with the ToughSystem Cooler.