A system based on temperature swing adsorption technology has been engineered at École Polytechnique Fédérale de Lausanne, Switzerland, to slash carbon dioxide emissions from internal combustion engine-powered vehicles by 90%. The gas captured from the exhaust stream is liquefied and stored within the vehicle for future use as feedstock to produce gas or liquid green fuels and chemicals.

Flue gases in the exhaust pipe are first cooled down and the water is separated out, after which CO2 is isolated with a temperature swing adsorption system using a metal-organic framework adsorbent. Once saturated with CO2, the material is heated to effect extraction and compression of pure CO2 with high speed turbocompressors, resulting in liquefaction of the gas. Waste heat available in the exhaust stream is converted into mechanical power via Rankine cycle technology to drive the heat pump compressor and product compressors.

Overview of CO2 capture system design: integration of Rankine cycle (RC) and heat pump (HP). Source: Sharma and MaréchalOverview of CO2 capture system design: integration of Rankine cycle (RC) and heat pump (HP). Source: Sharma and Maréchal

The processing equipment is housed within a capsule measuring 2 m x 0.9 m x 1.2 m, placed above the driver’s cabin. A truck consuming 1 kg of conventional fuel could produce 3 kg of liquid CO2 without incurring any energy penalty.

The system can be retrofitted to all trucks, buses and boats, and can operate with any type of fuel to offer significant pollutant emissions reductions and renewable fuel benefits.

To contact the author of this article, email shimmelstein@globalspec.com