Highly configurable drawworks with smart controls
Shawn Martin | November 19, 2019
Source: Canrig Drilling Technology Limited
Canrig’s Commander drawworks is offered with more than 50 different configurations, allowing for highly customized operation. It is provided with several different power sources, braking systems, layouts and in a range of capacities from 1,500 to 6,000 HP. Commander drawworks also feature a hook load rating of up to 1,340 tons and is paired with Canrig’s Rigtelligent controls.
Rigtelligent controls provide for uncompromised operation with equipment interlocks, selfchecks, alarms and extensive monitoring. These advanced safety measures support autonomous operations including state-of-the-art speed management, controlled minimum line tensioning, an anti-collision system and self-optimizing algorithms that adapt to drilling dynamics.
Canrig offers the industry a highly configurable drawworks that is paired with their advanced smart controls. Collectively this system provides a lighter, smaller option with industry leading capabilities.